EN
  • EN
  • DE

ATAR092L

Part No ATAR092L
Manufacturer Atmel
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case SSOP20
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 722283-ATAR092L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATAR092L CAD Model

Description

The ATAR092L is a single-chip UHF ASK/FSK transceiver IC designed by Atmel for wireless applications in the 868/915 MHz frequency bands. It's designed for low-power operation and integrates a complete transmitter and receiver, making it suitable for various wireless communication systems. The part is designed for half-duplex operation.

Applications

  • Remote Control Systems: Implementing wireless remote controls for various devices.
  • Wireless Sensor Networks (WSN): Enabling wireless communication between sensors in industrial and home automation applications.
  • Alarm and Security Systems: Facilitating wireless communication between sensors and control panels.
  • Keyless Entry Systems: Providing wireless access control for vehicles and buildings.
  • Telemetry Systems: Transmitting data from remote locations to central monitoring stations.

Features

  • UHF Transceiver: Operates in the 868/915 MHz frequency bands.
  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated PLL Synthesizer: Provides accurate and stable frequency generation.
  • Programmable Output Power: Allows for adjustment of the transmission range.
  • RSSI Output: Provides an indication of the received signal strength.
  • Data Filtering: Improves the signal-to-noise ratio.

Benefits

  • Single-Chip Solution: Reduces the number of external components required, simplifying system design and lowering costs.
  • Long Range Communication: Enables reliable communication over long distances.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Modulation Schemes: Supports both ASK and FSK modulation, allowing for optimal performance in different applications.
  • Easy to Use: The simple interface simplifies integration into embedded systems.

Additional Details

The ATAR092L's supply voltage range is typically 2.2V to 3.6V. The output power is programmable, typically ranging from -20 dBm to +10 dBm. The package type is commonly a QFN (Quad Flat No-Leads) package. The data rate is configurable, ranging up to hundreds of kbps. Detailed electrical characteristics, including sensitivity, current consumption, and pinout details, are available in the device's datasheet.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess