EN
  • EN
  • DE

ATF1508AS-15AC

Part No ATF1508AS-15AC
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818014-ATF1508AS-15AC
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-15AC CAD Model

Description

The ATF1508AS-15AC is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Atmel (now Microchip Technology). This device offers a flexible and cost-effective solution for implementing a wide range of digital logic functions. It is suitable for applications requiring high speed and low power consumption.

Applications

  • Industrial Control Systems: Implementing custom logic for motor control, sensor interfacing, and data acquisition.
  • Networking Equipment: Implementing control logic for switches, routers, and other network devices.
  • Consumer Electronics: Implementing custom logic for set-top boxes, DVD players, and other consumer devices.
  • Automotive Systems: Implementing control logic for engine management, body control, and other automotive applications.
  • Medical Devices: Implementing control logic for medical instruments and diagnostic equipment.

Features

  • High Performance: Offers fast propagation delays and high clock speeds for demanding applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device without removing it from the circuit board.
  • Flexible I/O: Offers a wide range of I/O options, including configurable input, output, and bidirectional pins.
  • Security Features: Includes security features to protect the design from unauthorized access and copying.
  • Compact Package: Available in small form-factor packages for space-constrained applications.
  • Operating Voltage: Operates at 5V.

Benefits

  • Reduced Development Time: In-system programmability allows for quick and easy design changes.
  • Improved System Performance: High-speed performance enables faster and more efficient operation.
  • Lower Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Design Flexibility: Flexible I/O options allow for easy integration with various system components.
  • Enhanced Design Security: Security features protect the design from unauthorized access.

Additional Details

The ATF1508AS-15AC is based on a programmable AND array and a fixed OR array architecture. It is typically programmed using industry-standard programming tools and languages such as VHDL or Verilog. The device's in-system programmability feature allows for easy updates and modifications to the design, even after the device has been installed in the system. The device is available in various package options, including PLCC and TQFP. The "-15" in the part number refers to the propagation delay, indicating a fast speed grade. The device operates using a 5V supply.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4440 $61.7760
8+ $12.6720 $101.3760
13+ $12.2760 $159.5880
17+ $11.8800 $201.9600
22+ $11.4840 $252.6480
30+ $10.2960 $308.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess