EN
  • EN
  • DE

ATMXT641T-CCUR

Part No ATMXT641T-CCUR
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818053-ATMXT641T-CCUR
Ultra Librarian 3D Model Ultra Librarian ATMXT641T-CCUR CAD Model

Description

The ATMXT641T-CCUR is a touchscreen controller manufactured by Microchip Technology (formerly Atmel), belonging to the maXTouch family. This controller is designed for use in touchscreen displays, offering advanced features like multi-touch sensing, gesture recognition, and low power consumption. It provides a responsive and reliable touch interface for a variety of applications.

Applications:

  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Medical Devices with Touch Displays
  • Consumer Electronics (Tablets, Smartphones)
  • Human Machine Interfaces (HMIs)

Features:

  • Multi-Touch Support: Detects and tracks multiple simultaneous touch points.
  • Gesture Recognition: Supports various touch gestures for intuitive control.
  • Low Power Consumption: Optimized for battery-powered devices.
  • High Accuracy and Linearity: Provides precise touch positioning.
  • Noise Immunity: Robust performance in noisy environments.
  • Glove Touch Support: Detects touches even when the user is wearing gloves.
  • Hover Detection: Detects objects hovering above the screen.
  • Integrated Firmware: Simplifies integration and reduces development time.

Benefits:

  • Enhanced User Experience: Delivers a responsive and intuitive touch interface.
  • Improved Reliability: Operates reliably in various environmental conditions.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Faster Time-to-Market: Pre-programmed firmware simplifies integration.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications:

  • Sensing Technology: Mutual Capacitance
  • Number of Touch Channels: 641 (derived from part number)
  • Communication Interface: I2C or SPI
  • Operating Voltage: Typically 2.7V to 3.6V
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package: QFN

The ATMXT641T-CCUR is typically configured and controlled via I2C or SPI communication. It requires proper grounding and power supply decoupling for optimal performance. Microchip provides software libraries and development tools to facilitate the integration of this touchscreen controller into various systems. Detailed information on configuration, calibration, and performance characteristics can be found in the official Microchip datasheet.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6988 $62.6868
25+ $4.6754 $116.8850
39+ $4.5299 $176.6661
53+ $4.3832 $232.3096
69+ $4.2377 $292.4013
92+ $3.7988 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess