EN
  • EN
  • DE

ATSAM4CMP16CA-AU-ES

Part No ATSAM4CMP16CA-AU-ES
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729667-ATSAM4CMP16CA-AU-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMP16CA-AU-ES CAD Model

Description

The ATSAM4CMP16CA-AU-ES is a microcontroller from Microchip (formerly Atmel) based on the ARM Cortex-M4 processor. It combines high performance with low power consumption, making it suitable for a wide variety of embedded applications. This microcontroller integrates a rich set of peripherals, including communication interfaces, analog interfaces, and timers.

Applications:

  • Industrial control systems
  • Home automation
  • Smart energy metering
  • Medical devices
  • Wearable electronics
  • Internet of Things (IoT) devices

Features:

  • ARM Cortex-M4 Core: High-performance, low-power 32-bit processor.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: Internal SRAM for data storage and fast access.
  • Communication Interfaces: Includes UART, SPI, I2C for serial communication.
  • Analog Peripherals: ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.
  • Timers: Multiple timers and counters for timing and control applications.
  • Real-Time Clock (RTC): Provides accurate timekeeping.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption.
  • Operating Voltage: Wide operating voltage range.

Benefits:

  • High Performance: Capable of executing complex algorithms and handling real-time tasks.
  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and size.
  • Flexibility: Can be configured for a wide range of applications through software.
  • Robustness: Designed for reliable operation in harsh environments.

Technical Specifications:

The ATSAM4CMP16CA-AU-ES typically features:

  • Core: ARM Cortex-M4
  • Operating Frequency: Specified frequency (e.g., up to 120 MHz).
  • Flash Memory: Specified size (e.g., 1MB).
  • SRAM: Specified size (e.g., 128KB).
  • Number of I/O Pins: Specific to the package.
  • Operating Voltage: Specified voltage range (e.g., 1.62V to 3.6V).
  • Operating Temperature Range: Specified temperature range (e.g., -40°C to +85°C).

Please refer to the official Microchip datasheet for detailed specifications and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess