The ATSAML22N18A-AUTES is a low-power microcontroller from Microchip (formerly Atmel) based on the ARM Cortex-M0+ processor. It's designed for automotive applications requiring low power consumption, high performance, and robust communication capabilities. The AUTES designation indicates automotive-grade compliance.
Applications:
- Automotive body control modules
- Automotive lighting control
- Automotive sensor interfaces
- Automotive keyless entry systems
- Automotive HVAC control
Features:
- ARM Cortex-M0+ processor
- 48 MHz maximum operating frequency
- 256 KB Flash memory
- 32 KB SRAM
- CAN-FD controller
- LIN controller
- UART, SPI, I2C interfaces
- 12-bit ADC
- Operating temperature range: -40°C to +105°C
- Automotive-grade compliance
Benefits:
- Low power consumption: Extends battery life in automotive applications.
- High performance: The ARM Cortex-M0+ processor provides sufficient processing power for various automotive tasks.
- CAN-FD and LIN controllers: Enables robust communication with other automotive systems.
- Automotive-grade compliance: Ensures reliable operation in harsh automotive environments.
- Flexible communication interfaces: The UART, SPI, and I2C interfaces allow for easy connection to a wide range of sensors and peripherals.
Additional Details:
The ATSAML22N18A-AUTES integrates a CAN-FD (Controller Area Network Flexible Data-Rate) controller, enabling high-speed and reliable communication within the vehicle network. It also features a LIN (Local Interconnect Network) controller for cost-effective communication with slower peripherals. The 12-bit ADC (Analog-to-Digital Converter) allows for precise measurement of analog signals from sensors. The microcontroller is designed to meet the stringent requirements of automotive applications, including a wide operating temperature range and compliance with automotive standards. The Flash memory is used for program storage, while the SRAM provides memory for data storage and processing. The different communication interfaces enable easy connection to various automotive components.