EN
  • EN
  • DE

ATTINY26

Part No ATTINY26
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 2K Bytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149633-ATTINY26
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATTINY26 CAD Model

Description

The ATTINY26 is an 8-bit AVR microcontroller from Atmel (now Microchip Technology). It is based on the RISC architecture, offering a powerful and efficient solution for a wide range of embedded control applications. Due to its compact size and low power consumption, it is well-suited for battery-powered devices and space-constrained applications.

Applications

  • Remote controls
  • Small appliances
  • Sensor interfaces
  • Toy applications
  • Automotive applications

Features

  • 2KB Flash Memory
  • 128 Bytes EEPROM
  • 128 Bytes SRAM
  • 8-bit Timer/Counter with PWM
  • 10-bit ADC
  • Analog Comparator
  • Programmable Watchdog Timer
  • In-System Programmable via SPI

Benefits

  • Low power consumption extends battery life
  • Compact size is suitable for space-constrained applications
  • Integrated peripherals reduce external component count
  • Flash memory allows for easy program updates
  • In-system programming simplifies development and debugging

Additional Details

The ATTINY26 offers a versatile set of peripherals that cater to a variety of control tasks. The 8-bit timer/counter with PWM capability is useful for motor control, lighting control, and other applications requiring precise timing and pulse width modulation. The 10-bit ADC enables the microcontroller to interface with analog sensors, allowing it to measure voltage, current, temperature, and other physical parameters. The analog comparator provides a simple way to compare two analog voltages, triggering an interrupt when a specific condition is met. The programmable watchdog timer prevents the microcontroller from getting stuck in an infinite loop by resetting it if a certain amount of time has elapsed without being refreshed.

This microcontroller is known for its ease of use and flexibility, making it a popular choice for hobbyists, students, and professional engineers alike. Its robust feature set and low cost make it an attractive option for a wide range of embedded systems. Keep in mind that it is listed as END-OF-LIFE so availability may be limited.

You May Also Be Interested in

ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1726 $117.3204
83+ $2.1056 $174.7648
114+ $2.0374 $232.2636
147+ $1.9693 $289.4871
197+ $1.7660 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess