EN
  • EN
  • DE

TS80C31X2-MCBR

Part No TS80C31X2-MCBR
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller ROMless
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Atmel
Win Source Part Number 396058-TS80C31X2-MCBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C31X2-MCBR CAD Model

Description

The TS80C31X2-MCBR is a high-performance CMOS single-chip 8-bit microcontroller. It utilizes Atmel’s high-density CMOS technology and is compatible with the industry-standard 80C51 instruction set. This microcontroller features enhanced features making it suitable for a wide range of control applications.

Applications:

  • Motor control systems.
  • Industrial automation.
  • Consumer electronics.
  • Instrumentation and control.
  • Embedded systems.

Features:

  • 80C51 instruction set compatible.
  • On-chip oscillator and clock circuitry.
  • 128 bytes of on-chip RAM.
  • Two 16-bit timer/counters.
  • Full duplex UART.
  • Six interrupt sources.
  • Programmable clock out.

Benefits:

  • Cost-effective solution for a wide range of control applications.
  • Reduced system complexity due to integrated peripherals.
  • Easy to program and debug due to 80C51 compatibility.
  • Low power consumption for battery-powered applications.
  • Reliable operation in harsh environments.

Additional Details:

The TS80C31X2-MCBR offers a flexible and versatile platform for embedded control. The two 16-bit timer/counters can be configured for various timing and counting applications. The full-duplex UART enables serial communication with other devices. The six interrupt sources allow for real-time response to external events. Detailed information regarding memory organization, interrupt priorities, power consumption, and pin assignments is available in the Atmel datasheet. The device is typically available in a DIP or surface-mount package. Specific details on the MCBR package variation should be consulted for accurate dimensions and thermal characteristics.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess