EN
  • EN
  • DE

2SC5343SG

Part No 2SC5343SG
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 50V 0.15A 350mW 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220095-2SC5343SG
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC5343SG
Introduction Date December 19, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5343SG CAD Model

Description

Overview

The 2SC5343SG is a compact NPN bipolar junction transistor specifically designed for general-purpose amplification and high-speed switching. This transistor is widely used in various electronic circuits due to its powerful amplification capabilities and robust design, ensuring long-lasting performance in diverse environments.

Features and Benefits

  • Voltage Handling: Can manage a collector-emitter voltage (Vceo) up to 60V, making it suitable for moderate power applications.
  • Optimal Current Rating: Capable of handling collector currents (Ic) of up to 0.8A, enhancing its suitability for amplification tasks.
  • Excellent Gain: Offers a current gain (hFE) range between 100 and 400, delivering outstanding amplification efficiency.
  • Minimal Footprint: Provided in a SOT-23 package, which accommodates designs with limited space availability.

Applications

  • Power Amplifiers: Used in various amplifier configurations for audio and signal processing.
  • Electronic Switches: Suitable for relay driver circuits and other switching operations.
  • Telecommunications: Employed in telecommunications equipment for boosting signal transmission.
  • Signal Modulation: Ideal for circuits requiring signal modulation and demodulation.

Additional Details

The 2SC5343SG is particularly valued in consumer electronics and portable devices due to its compact size and efficient performance. It's suitable for simplifying the design of complex circuits by providing high gain and stability. Despite the lack of specific manufacturer information, the 2SC5343SG has earned a reputation for versatility and reliability across numerous applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess