EN
  • EN
  • DE

S1117-25Q

Part No S1117-25Q
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Adjustable and Fixed LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 303951-S1117-25Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1117-25Q CAD Model

Description

The S1117-25Q is a low dropout (LDO) positive voltage regulator manufactured by AUK Corp. This regulator is part of the S1117 series and is designed to provide a stable and regulated 2.5V output voltage. LDO regulators are commonly used in various electronic devices to ensure a stable power supply for sensitive components.

Applications:

      
  • Microcontroller Power Supply: Providing a stable 2.5V supply for microcontrollers used in embedded systems.
  •   
  • Memory Devices: Supplying regulated power to memory ICs, such as flash memory or SRAM.
  •   
  • Portable Electronics: Regulating voltage in smartphones, tablets, digital cameras, and other battery-powered devices.
  •   
  • Sensor Circuits: Providing a stable voltage supply for sensor applications, ensuring accurate readings.
  •   
  • Low-Voltage Logic: Supplying regulated power to low-voltage digital logic circuits that operate at 2.5V.

Features:

      
  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltage.
  •   
  • High Output Voltage Accuracy: Provides a stable and precise 2.5V output voltage.
  •   
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  •   
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
  •   
  • Fixed Output Voltage: Provides a pre-set and stable 2.5V output.

Benefits:

      
  • Stable System Performance: Accurate voltage regulation ensures reliable operation of connected components.
  •   
  • Overload Protection: Protects against damage from short circuits or excessive current draw.
  •   
  • Thermal Protection: Prevents damage from overheating, increasing system reliability.
  •   
  • Easy Integration: Simple to integrate into existing circuits with minimal external components.
  •   
  • Efficient Power Conversion: Low dropout voltage maximizes efficiency and minimizes power loss.

Additional Details:

The S1117-25Q provides a fixed 2.5V regulated output voltage. The input voltage range is typically slightly higher than the output voltage. The regulator features overcurrent protection and thermal shutdown to protect against damage. The package type is generally a SOT-223 or similar surface-mount package. Refer to the official datasheet from AUK Corp for detailed specifications, application notes, and package dimensions.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $3.2617
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess