EN
  • EN
  • DE

SDB10A40

Part No SDB10A40
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317450-SDB10A40
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDB10A40 CAD Model

Description

The SDB10A40 is a Schottky Barrier Rectifier manufactured by AUK Corp. It is designed to provide efficient rectification with a low forward voltage drop and fast switching capabilities. This makes it suitable for a variety of power supply and circuit protection applications where energy efficiency is a key requirement.

Applications:

  • Switching Power Supplies
  • Freewheeling diode applications
  • Reverse polarity protection
  • DC-DC converters
  • Instrumentation

Features:

  • Low Forward Voltage Drop: Reduces power loss and increases efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Enables operation in high-frequency applications.
  • High Reliability: Ensures stable performance in harsh environments.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Increased System Efficiency: Reduces power consumption in power supplies.
  • Robust Circuit Protection: Protects sensitive components from voltage spikes.
  • Compact Design: Facilitates smaller and more efficient designs.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Cost-Effective Solution: Offers excellent performance at a competitive price.

Technical Specifications:

The SDB10A40's key specifications include its peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). These values can vary based on operating conditions and the specific manufacturing batch. Always refer to the official AUK Corp datasheet for precise electrical characteristics and recommended operating conditions. Package styles commonly available include DO-201AD or similar. The '10A' in the name suggests a 10 Ampere current rating, while '40' may relate to a reverse voltage rating of 40V, but this MUST be verified in the official datasheet.

The SDB10A40 is often selected for its ability to provide a balance between robust performance and cost-effectiveness. Its low forward voltage drop and fast switching speed contribute to efficient power conversion and protection in a variety of electronic circuits. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this device.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SONiX
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1770 $50.4450
690+ $0.1452 $100.1880
1,070+ $0.1407 $150.5490
1,470+ $0.1362 $200.2140
1,900+ $0.1316 $250.0400
2,545+ $0.1180 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess