EN
  • EN
  • DE

SC488MLTRT

Part No SC488MLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Power Supply 24-Pin MLPQ EP T/R / Complete DDR1/2/3 Memory Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315660-SC488MLTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SC488
Introduction Date March 06, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC488MLTRT CAD Model

Description

The SC488MLTRT is a transient voltage suppression (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surge events. It's a key component in ensuring the reliability and longevity of electronic equipment.

Applications:

  • USB Port Protection: Protecting USB ports in computers, laptops, and other peripherals from ESD and surge events.
  • HDMI Port Protection: Safeguarding HDMI ports in televisions, monitors, and set-top boxes from voltage transients.
  • Ethernet Port Protection: Providing surge protection for Ethernet ports in networking equipment, routers, and switches.
  • Mobile Devices: Protecting I/O ports and other sensitive circuitry in smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Protecting communication interfaces and control circuitry in industrial equipment.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during a surge event, protecting downstream components.
  • Fast Response Time: Quickly clamps the voltage, preventing damage from fast transient events.
  • Low Capacitance: Reduces signal distortion, making it suitable for high-speed data lines.
  • Small Package Size: Enables compact designs and easy integration into existing systems.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Extended Product Lifespan: Protects electronic equipment from transient voltage events, enhancing its lifespan.
  • Cost Savings: Reduces the costs of repair and replacement due to surge-related damage.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC488MLTRT's detailed technical specifications, including its standoff voltage, clamping voltage, peak pulse current, and capacitance, can be found in the Semtech datasheet. The component is typically available in a small surface-mount package. For optimal performance, proper PCB layout techniques, such as minimizing trace lengths and using ground planes, should be followed.

You May Also Be Interested in

AMCC
Lowest to $2.8182
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SONiX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8619 $65.1665
80+ $1.5281 $122.2480
120+ $1.4796 $177.5520
165+ $1.4322 $236.3130
210+ $1.3848 $290.8080
280+ $1.2416 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess