EN
  • EN
  • DE

SF5A600HD

Part No SF5A600HD
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318810-SF5A600HD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF5A600HD CAD Model

Description

The SF5A600HD is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for efficient and fast rectification in various electronic circuits. Its key features include a low forward voltage drop and rapid switching capability, making it suitable for applications where power loss needs to be minimized and efficiency is crucial.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in portable devices and power management systems.
  • Freewheeling Diode: Provides a path for current when an inductive load is switched off, preventing voltage spikes that can damage other components.
  • Solar Panel Bypass Diode: Protects solar panels from hotspots by providing an alternative current path when some cells are shaded.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking current flow when the polarity is reversed.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency, reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies and converters.
  • High Surge Current Capability: Withstands large current surges without damage, enhancing reliability in demanding applications.
  • High Reliability: Designed for stable and consistent performance under various operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance content, making it suitable for environmentally conscious designs.

Benefits:

  • Improved Efficiency: Reduces power losses in power conversion circuits, leading to lower operating costs.
  • Enhanced Reliability: Protects against voltage spikes and current surges, preventing premature component failure.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Increased System Performance: Enables faster switching speeds and better voltage regulation in power supplies and converters.
  • Environmental Compliance: Meets RoHS standards, ensuring that the product is environmentally friendly.

Additional Details:

For detailed technical specifications such as maximum reverse voltage, forward current, operating temperature range, and package information, refer to the manufacturer's datasheet. The SF5A600HD typically comes in various package options, including through-hole and surface-mount packages, to accommodate different board layouts and assembly processes. The datasheet also provides information about the materials used in the diode's construction and its compliance with relevant industry standards.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NJR Corporation/NJRC
Need more? Email Us
SONiX
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess