EN
  • EN
  • DE

SJ432AS

Part No SJ432AS
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 324406-SJ432AS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SJ432AS CAD Model

Description

The SJ432AS, manufactured by AUK Corp, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes are essential components in a wide range of electronic devices to ensure reliable operation and prevent damage from electrical transients.

Applications:

  • Industrial Control Systems: Protecting input/output lines and power supplies.
  • Automotive Electronics: Shielding sensitive circuits in vehicles.
  • Consumer Electronics: Safeguarding ports on devices like TVs, computers, and audio equipment.
  • Telecommunications Equipment: Protecting data and signal lines in networking devices.
  • Medical Devices: Ensuring the safety and reliability of medical equipment.

Features:

  • Transient Voltage Suppression: Clamps voltage spikes to protect downstream components.
  • Fast Response Time: Quickly responds to transient events, preventing damage.
  • Low Clamping Voltage: Limits the voltage that downstream components are exposed to.
  • High Surge Current Capability: Can withstand large surge currents without failure.
  • Small Package Size: Allows for easy integration into compact electronic designs.

Benefits:

  • Enhanced System Reliability: Protects electronic devices from damage due to voltage transients.
  • Reduced Downtime: Prevents failures caused by ESD and surge events.
  • Improved Product Lifespan: Extends the operating life of electronic devices.
  • Simplified Circuit Design: Provides a simple and effective solution for transient voltage protection.

Additional Details:

To fully understand the capabilities of the SJ432AS, consulting the official AUK Corp datasheet is highly recommended. Key parameters to consider include the standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. These parameters dictate the diode's suitability for specific applications and the level of protection it provides. The operating temperature range is also an important factor. Additionally, understanding the package type and pinout is crucial for proper implementation on the circuit board. Proper PCB layout techniques are vital for optimizing the performance of TVS diodes and ensuring effective transient voltage suppression. The datasheet may contain specific layout recommendations to minimize inductance and maximize surge handling capability.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess