EN
  • EN
  • DE

SMK1625FC

Part No SMK1625FC
Manufacturer AUK corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AUK corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838188-SMK1625FC
Ultra Librarian 3D Model Ultra Librarian SMK1625FC CAD Model

Description

The SMK1625FC is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by AUK Corp. It is a power MOSFET designed for high-efficiency switching applications. It features a low on-resistance (RDS(on)), fast switching speed, and high avalanche energy rating, making it suitable for use in power supplies, motor control, and other power management circuits.

Applications:

  • Switching power supplies
  • Motor control circuits
  • DC-DC converters
  • Battery management systems
  • LED lighting systems

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche energy rating
  • Surface mount package
  • RoHS compliant

Benefits:

  • High efficiency
  • Reduces power dissipation
  • Simplifies thermal management
  • Increases system reliability
  • Meets environmental regulations

Additional Details:

The SMK1625FC is an N-channel MOSFET. The low on-resistance minimizes conduction losses, contributing to high efficiency. Its fast switching speed reduces switching losses. It comes in a surface-mount package, which allows for automated assembly and efficient use of board space. The datasheet provides detailed specifications regarding voltage ratings, current ratings, on-resistance, gate charge, and thermal resistance, allowing engineers to select the appropriate MOSFET for their specific application. The 'FC' suffix may denote a specific packaging or lead-free option. The MOSFET is typically used with a heat sink or other thermal management solution to dissipate heat generated during operation.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess