EN
  • EN
  • DE

SN324

Part No SN324
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 330300-SN324
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN324 CAD Model

Description

The SN324 is a low-dropout (LDO) linear regulator manufactured by AUK Corp. It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where the input voltage may vary.

Applications

  • Battery-powered devices: Mobile phones, tablets, and other portable electronics.
  • Post-regulation for switching power supplies: Provides a clean and stable voltage after a switching regulator.
  • Microcontroller power: Powers microcontrollers and other digital logic circuits.
  • Noise-sensitive applications: Audio equipment, sensors, and other circuits that require a low-noise power supply.
  • Power management in embedded systems.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • High accuracy output voltage: Provides a stable and precise output voltage.
  • Low quiescent current: Consumes minimal current when not actively regulating.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Enable/disable control: Allows the regulator to be turned on and off for power saving.
  • Fixed or adjustable output voltage options: Provides flexibility for different application requirements.
  • Compact package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Extended battery life: Low quiescent current minimizes power consumption.
  • Stable and reliable performance: High accuracy output voltage ensures consistent operation of the load.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Easy to use: Simple to implement with minimal external components.
  • Space saving: Compact package reduces board space requirements.
  • Improved system efficiency: Lower dropout voltage leads to a higher efficiency compared to traditional LDOs.

Additional Details

The SN324 typically requires a small output capacitor for stability. The recommended capacitor value is usually specified in the datasheet. The input voltage range and output voltage options vary depending on the specific model. The regulator is designed to operate over a wide temperature range, making it suitable for various environments. Consult the datasheet for precise specifications such as output voltage accuracy, dropout voltage at various currents, quiescent current, overcurrent protection threshold, thermal resistance, and package dimensions.

The SN324 is a versatile LDO regulator that can be used in a wide range of applications. Its low dropout voltage, high accuracy, and protection features make it a reliable and efficient choice for power management.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
Lowest to $19.5645
AMCC
Lowest to $2.8182
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess