EN
  • EN
  • DE

SRC1210SF

Part No SRC1210SF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340122-SRC1210SF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRC1210SF CAD Model

Description

The SRC1210SF is a PNP Silicon Transistor manufactured by AUK Corp. This device is designed for switching and amplification applications, offering a balance of voltage, current, and speed characteristics suitable for a variety of electronic circuits.

Applications

  • Switching circuits: Can be used as a switch to control current flow in various electronic devices.
  • Amplification circuits: Used to amplify weak signals in audio amplifiers or signal processing circuits.
  • Load switches: Employed as load switches in power management systems.
  • General-purpose amplification and switching: Suitable for a broad range of general-purpose amplification and switching tasks.

Features

  • PNP Silicon Transistor: Uses PNP technology for reliable performance.
  • Low saturation voltage: Provides efficient switching characteristics.
  • High collector current: Capable of handling moderate current levels.
  • Compact package: Allows for easy integration into small form factor designs.

Benefits

  • Efficient switching: Low saturation voltage ensures minimal power loss during switching.
  • Versatile application: Suitable for both switching and amplification purposes.
  • Easy integration: The compact package simplifies the design process.
  • Reliable performance: PNP technology ensures stable and consistent operation.

Additional Details

The SRC1210SF’s specifications generally include a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation rating. The specific values vary based on the exact datasheet. This transistor is typically available in a surface mount package, designed for automated assembly processes. Its operational temperature range is commonly between -55°C and +150°C. The device's low saturation voltage contributes to its efficiency, making it a good choice for applications where power conservation is important. The device's internal structure is optimized for both amplification and switching, providing designers with a flexible component for diverse circuit topologies.

You May Also Be Interested in

SONiX
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess