EN
  • EN
  • DE

STC403D

Part No STC403D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344876-STC403D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC403D CAD Model

Description

The STC403D is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. It is designed to protect electronic circuits from damage caused by transient voltage events, such as electrostatic discharge (ESD), lightning strikes, and inductive switching. TVS diodes work by clamping the voltage to a safe level during a transient event, diverting the excess current away from sensitive components.

Applications

  • Consumer Electronics: Protection for smartphones, tablets, laptops, and other portable devices from ESD and other transient voltage threats.
  • Industrial Equipment: Protecting control systems, sensors, and communication interfaces in industrial environments.
  • Automotive Electronics: Protecting ECUs (Electronic Control Units), infotainment systems, and other automotive electronics from voltage surges.
  • Telecommunications Equipment: Protecting network interfaces, power supplies, and other telecommunications equipment from lightning strikes and other transient events.
  • Medical Devices: Protecting sensitive medical equipment from ESD and other voltage surges.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Fast Response Time: Quickly clamps the voltage during a transient event.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Allows for use in space-constrained applications.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Enhanced Product Lifespan: Protects components from degradation caused by repeated transient events, extending the lifespan of the product.
  • Reduced Warranty Claims: Minimizes the risk of product failures due to voltage surges, reducing warranty claims.
  • Compliance with Safety Standards: Helps meet regulatory requirements for surge protection.

The STC403D's key specifications typically include breakdown voltage, clamping voltage, peak pulse current, and capacitance. Its small package and low capacitance make it suitable for protecting high-speed data lines, while its robust TVS capabilities ensure effective protection against a wide range of transient voltage threats. For specific electrical characteristics and application guidelines, always refer to the manufacturer's datasheet. The device is typically available in surface-mount packages for easy integration into PCBs.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess