EN
  • EN
  • DE

SMJ27C512-25JM

Part No SMJ27C512-25JM
Manufacturer Austin Semiconductor
Description UV Erasable Programmable Read-Only Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Austin Semiconductor
Win Source Part Number 1251924-SMJ27C512-25JM
Manufacturer Homepage www.austinsemiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMJ27C512-25JM CAD Model

Description

The SMJ27C512-25JM is a high-performance 512K (65,536 x 8) UV Erasable Programmable Read-Only Memory (EPROM) manufactured by Austin Semiconductor. This EPROM is designed for applications requiring non-volatile storage of code or data in embedded systems and other electronic devices.

Applications:

  • Embedded systems firmware storage
  • Industrial control systems
  • Aerospace and defense applications
  • Telecommunications equipment
  • Microcontroller program storage

Features:

  • High-speed access time: 250ns
  • Single 5V power supply
  • JEDEC standard 28-pin package
  • TTL compatible inputs and outputs
  • UV erasable
  • Programming voltage: 12.5V

Benefits:

  • Reliable non-volatile memory storage
  • Fast access times for quick data retrieval
  • Easy integration into existing systems
  • Reprogrammable through UV erasure
  • Suitable for harsh environments due to its robust design

Additional Details:

The SMJ27C512-25JM operates with a single 5V power supply and features TTL compatible inputs and outputs, making it easy to interface with a wide range of microprocessors and microcontrollers. The device is packaged in a JEDEC standard 28-pin package, simplifying board layout and assembly. Erasure is accomplished by exposing the chip to ultraviolet light through the quartz window. The device is typically used to store boot code, configuration data, or other critical information that must be retained when power is removed. The 250ns access time ensures rapid data retrieval, which is crucial in performance-sensitive applications. It is specifically designed and manufactured by Austin Semiconductor with stringent quality control, making it ideal for use in high-reliability industries such as aerospace and defense.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.8594 $176.8594
2+ $170.9640 $341.9280
3+ $153.2781 $459.8343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess