EN
  • EN
  • DE

ACPL-7900

Part No ACPL-7900
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Precision Isolation Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135349-ACPL-7900
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-7900 CAD Model

Description

The ACPL-7900 is an isolation amplifier designed by Avago Technologies. It provides galvanic isolation for voltage and current sensing in electronic power conversion applications. This amplifier is commonly used in motor drives, solar inverters, and other power electronics systems to accurately measure and isolate feedback signals. The isolation barrier protects control circuitry from high voltages and provides enhanced safety.

Applications:

  • Motor Drives: Isolating current and voltage feedback signals in motor control systems.
  • Solar Inverters: Providing isolation for voltage and current monitoring in solar power systems.
  • Power Supplies: Isolating feedback signals in switch-mode power supplies.
  • Industrial Inverters: Enabling accurate and safe monitoring of voltage and current in industrial inverters.
  • Current and Voltage Sensing: General-purpose isolation of current and voltage signals.

Features:

  • High Isolation Voltage: Provides a high level of galvanic isolation.
  • High Accuracy: Ensures precise measurement of signals.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Offset Drift: Minimizes errors due to temperature changes.
  • Compact Package: Allows for high-density board layouts.

Benefits:

  • Enhanced System Safety: Galvanic isolation protects control circuitry from high voltages.
  • Improved Accuracy: High accuracy ensures precise control of power systems.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Noise: Isolation minimizes the impact of noise on signal quality.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details:

The ACPL-7900 is known for its excellent linearity, stability, and bandwidth, crucial for accurate feedback control. Key specifications include isolation voltage, gain error, and operating temperature range. The amplifier's small footprint is beneficial for space-constrained applications. It's designed for use in environments where precise measurement and isolation of voltage or current are essential. Its robust performance makes it suitable for demanding industrial and automotive applications, contributing to the overall efficiency and reliability of the power conversion system. Applications often require certification, which the ACPL-7900 supports due to its robust isolation properties.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess