EN
  • EN
  • DE

XC9226A13CMR

Part No XC9226A13CMR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105721-XC9226A13CMR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9226A13CMR CAD Model

Description

The XC9226A13CMR is a synchronous step-down DC/DC converter IC developed by Torex Semiconductor. It is designed for applications requiring high efficiency and a small footprint, making it suitable for portable devices and other space-constrained applications. This converter integrates a control circuit and switching elements to provide a stable and efficient power supply solution.

Applications

  • Smartphones and tablets: Used for power management in mobile devices to efficiently regulate voltage levels for various components.
  • Wearable electronics: Implemented in smartwatches, fitness trackers, and other wearable devices to provide stable power to sensitive electronic components.
  • IoT devices: Employed in sensors, actuators, and other IoT devices to provide efficient power conversion in low-power applications.
  • Portable medical devices: Utilized in handheld medical instruments for precise voltage regulation and power efficiency.
  • Battery-powered equipment: Integrated into battery-powered test equipment, handheld tools, and other portable devices.

Features

  • Synchronous rectification: Employs synchronous rectification for high efficiency, reducing power loss and extending battery life.
  • Input voltage range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent protection: Includes overcurrent protection circuitry to prevent damage from excessive current draw.
  • Thermal shutdown protection: Features thermal shutdown protection to prevent damage from overheating.
  • Small package: Available in a compact package to minimize board space.

Benefits

  • High efficiency: Synchronous rectification provides high efficiency, minimizing power loss and extending battery life.
  • Compact size: The small package allows for integration in space-constrained applications.
  • Adjustable output voltage: Provides flexibility to meet various application requirements.
  • Robust protection: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage.
  • Simplified design: The integrated design simplifies the design process and reduces the number of external components.

Technical Specifications: The XC9226A13CMR features a fixed output voltage of 1.3V. It comes in a small, surface-mount package. It also has built-in soft-start and current limit functions. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8485 $64.6975
80+ $1.5167 $121.3360
120+ $1.4694 $176.3280
165+ $1.4220 $234.6300
215+ $1.3746 $295.5390
285+ $1.2324 $351.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess