The ACPL-T350-560ME is a high-CMR (Common Mode Rejection) isolated amplifier from Broadcom (formerly Avago Technologies). This isolation amplifier is designed for voltage sensing and current sensing in electronic power conversion applications, including motor drives, solar inverters, and power supplies. It provides galvanic isolation between the input and output circuits, enhancing safety and protecting sensitive control circuitry from high voltages and noise.
Applications:
- Motor drives
- Solar inverters
- Power supplies
- Voltage sensing
- Current sensing
- Isolated analog signal transmission
Features:
- High common-mode transient immunity (CMTI): 15 kV/μs (typical)
- High isolation voltage: 5 kVrms for 1 minute
- Wide operating temperature range: -40°C to +105°C
- Compact surface-mount package
- Excellent linearity
- Low input offset voltage
Benefits:
- Provides robust isolation for safety and reliability
- Enhances system performance with high CMTI
- Accurate voltage and current sensing
- Reduces noise and interference
- Simplified circuit design with compact package
- Suitable for harsh industrial environments
Additional Details:
The ACPL-T350-560ME uses sigma-delta modulation and chopper-stabilized amplifiers to achieve high accuracy and stability over temperature. It supports a wide range of input voltages and currents, making it suitable for a variety of power conversion applications. The device typically requires a 5V power supply on the output side. The high CMTI ensures that the amplifier is not affected by fast-switching transients, which are common in power electronic circuits. It finds common use in applications demanding high levels of isolation and precise measurements in noisy environments. It conforms to safety standards like IEC/EN/DIN EN 60747-5-5.