EN
  • EN
  • DE

ACPM-5601-TR1

Part No ACPM-5601-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 736772-ACPM-5601-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-5601-TR1 CAD Model

Description

The ACPM-5601-TR1 is a Front-End Module (FEM) designed for 2.4 GHz WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive switch, offering a complete RF front-end solution in a compact form factor. The ACPM-5601-TR1 is optimized for performance and ease of integration in various wireless devices.

Applications

  • 2.4 GHz WLAN (IEEE 802.11 b/g/n) applications
  • Wireless routers
  • Wireless access points
  • Wireless network interface cards (NICs)
  • Mobile devices (smartphones, tablets) with WLAN connectivity
  • Internet of Things (IoT) devices using WLAN

Features

  • Integrated Power Amplifier (PA) for efficient transmission
  • Low Noise Amplifier (LNA) for improved receiver sensitivity
  • Transmit/Receive (T/R) switch for seamless switching between modes
  • Compact surface mount package
  • High linearity for optimal signal quality
  • Low power consumption for extended battery life

Benefits

  • Reduced component count and board space, simplifying design
  • Improved system performance with optimized PA and LNA characteristics
  • Enhanced range and data throughput
  • Extended battery life in portable devices
  • Easy integration and assembly
  • Cost-effective solution for WLAN applications

Additional Details

The ACPM-5601-TR1 is designed to operate in the 2.4 GHz frequency band and is compliant with IEEE 802.11 b/g/n standards. The PA provides a specified output power while maintaining high linearity to minimize distortion. The LNA features a low noise figure, ensuring excellent receiver sensitivity even in weak signal conditions. The T/R switch offers low insertion loss and high isolation between transmit and receive paths. The device is typically delivered in tape and reel packaging (TR1 suffix) for automated assembly. Refer to the Avago Technologies datasheet for detailed electrical characteristics, package dimensions, and application notes.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 683 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess