EN
  • EN
  • DE

ACPM-7251-TR1

Part No ACPM-7251-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 751682-ACPM-7251-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-7251-TR1 CAD Model

Description

The Avago Technologies ACPM-7251-TR1 is a miniature Surface Mount Technology (SMT) power amplifier module designed for high-efficiency operation in wireless communication devices. This module is specifically engineered for applications requiring compact size, high linearity, and low power consumption.

Applications

  • Wireless LAN (WLAN): Used in IEEE 802.11 a/b/g/n/ac applications for signal amplification.
  • Bluetooth Devices: Provides power amplification for Bluetooth transmitters.
  • Zigbee Applications: Enhances the transmission range and signal strength in Zigbee networks.
  • Cordless Phones: Used in the base station and handset for reliable communication.
  • Wireless Data Terminals: Supports wireless connectivity in portable data terminals.

Features

  • High Linearity: Ensures minimal signal distortion for clear and reliable communication.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.
  • Compact SMT Package: Facilitates easy integration into small form factor devices.
  • Integrated Matching Network: Simplifies the design process and reduces external component count.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Enhanced Signal Quality: Minimizes distortion and interference, improving communication clarity.
  • Extended Battery Life: Reduces power consumption, allowing for longer operation of portable devices.
  • Simplified Design: Reduces design complexity and time-to-market with integrated features.
  • Compact Solution: Saves valuable board space in densely populated designs.
  • Environmentally Friendly: Complies with RoHS standards, ensuring environmental responsibility.

Additional Details

The ACPM-7251-TR1 operates in the 2.4 GHz to 2.5 GHz frequency range, making it suitable for various WLAN and Bluetooth applications. It typically provides a gain of around 30 dB with high output power while maintaining excellent linearity. The module is designed to operate from a single 3.3V power supply, simplifying power management. Its compact SMT package (typically around 3mm x 3mm) makes it ideal for use in portable devices where space is limited. The integrated matching network eliminates the need for external matching components, reducing the overall bill of materials and design complexity. The module is also designed to be stable over a wide range of operating temperatures, typically from -40°C to +85°C. It is commonly used in applications where high performance, low power consumption, and small size are critical requirements. The part is shipped in tape and reel packaging for automated assembly, further reducing manufacturing costs.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Altera
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,612 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess