EN
  • EN
  • DE

ACPM-7251

Part No ACPM-7251
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042567-ACPM-7251
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACPM-7251 CAD Model

Description

The ACPM-7251 is a highly integrated front-end module (FEM) designed for Wi-Fi applications in the 2.4 GHz band. This module incorporates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. This integration reduces the need for external components, simplifying the design and reducing the overall board space required for Wi-Fi connectivity.

Applications

  • Wireless routers: Used to enhance the range and signal strength of wireless networks in homes and offices.
  • Set-top boxes: Enables Wi-Fi connectivity for streaming and internet access on set-top boxes.
  • Mobile devices: Implemented in smartphones and tablets to improve Wi-Fi performance.
  • Internet of Things (IoT) devices: Facilitates wireless communication for various IoT applications, such as smart home devices and industrial sensors.
  • Wireless repeaters: Extends the coverage area of existing Wi-Fi networks.

Features

  • Integrated PA, LNA, and T/R switch: Minimizes the number of external components and simplifies design.
  • Compact package: Reduces the overall footprint on the circuit board.
  • High transmit power: Provides a strong and reliable Wi-Fi signal.
  • Low noise figure: Enhances receiver sensitivity for improved signal reception.
  • 5 GHz notch filter: Mitigates interference from 5 GHz Wi-Fi signals, improving performance in congested environments.

Benefits

  • Improved Wi-Fi performance: Enhances range, signal strength, and data rates for wireless networks.
  • Simplified design: Reduces the complexity of Wi-Fi circuit design, shortening development time.
  • Reduced board space: Enables smaller and more compact Wi-Fi devices.
  • Lower bill of materials (BOM) cost: Reduces the overall cost of components for Wi-Fi connectivity.
  • Enhanced reliability: Integration of components within a single module improves reliability and reduces potential failure points.

Additional Details

The ACPM-7251 operates in the 2.4 GHz ISM band and is compatible with IEEE 802.11 b/g/n standards. It features a high transmit power of up to 19 dBm and a low noise figure of 2 dB. The module is designed to meet the stringent requirements of modern Wi-Fi applications, providing a reliable and efficient solution for wireless connectivity. The supply voltage is typically 3.3V. The package type is a small, surface-mount module for easy integration into various devices.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,393 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess