EN
  • EN
  • DE

ACPM-9040-TR1

Part No ACPM-9040-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 744188-ACPM-9040-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-9040-TR1 CAD Model

Description

The ACPM-9040-TR1 is a highly integrated Front-End Module (FEM) designed for WLAN applications in the 2.4 GHz band. Manufactured by Avago Technologies, this module streamlines the design and implementation of wireless connectivity in various devices. The module integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive switch, reducing the component count and board space required for WLAN functionality.

Applications

  • Wireless Routers: Used to enhance the range and performance of wireless routers operating in the 2.4 GHz band.
  • Wireless Access Points: Integrated into access points to provide robust wireless connectivity for multiple users.
  • Mobile Devices: Employed in smartphones and tablets to improve WLAN signal strength and efficiency.
  • IoT Devices: Used in various IoT devices requiring 2.4 GHz WLAN connectivity, such as smart home appliances and sensors.
  • Wireless Adapters: Incorporated into USB or PCIe wireless adapters to improve signal quality and range for desktop and laptop computers.

Features

  • Integrated PA, LNA, and Switch: Combines multiple functions into a single module, simplifying the design process and reducing board space.
  • 2.4 GHz Operation: Specifically designed for use in the 2.4 GHz WLAN band, supporting 802.11 b/g/n standards.
  • High Transmit Power: Provides sufficient transmit power to ensure reliable communication over a significant range.
  • Low Noise Figure: The LNA features a low noise figure, enhancing receiver sensitivity and improving signal reception.
  • Compact Size: The small form factor allows for easy integration into space-constrained devices.
  • TR1 Suffix: Indicates specific tape and reel packaging for automated assembly.

Benefits

  • Simplified Design: Reduces the complexity of WLAN system design by integrating multiple components into one module.
  • Reduced Board Space: The compact size allows for more efficient use of PCB space, enabling smaller device form factors.
  • Improved Performance: Enhances WLAN signal strength, range, and reliability through optimized PA and LNA performance.
  • Lower Component Count: Reduces the number of discrete components required, lowering BOM cost and simplifying assembly.
  • Faster Time-to-Market: Streamlines the design and development process, allowing for quicker product launches.
  • Enhanced Receiver Sensitivity: Low noise figure of LNA improves the device's ability to receive weak signals.

The ACPM-9040-TR1 operates within specified voltage and current ranges, ensuring compatibility with various power supply configurations. It is designed to meet industry standards for WLAN communication, providing reliable and efficient performance in a wide range of applications. The integrated transmit/receive switch allows for seamless transitions between transmit and receive modes, optimizing data throughput and minimizing latency.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,502 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess