EN
  • EN
  • DE

AFEM-8074-AP1

Part No AFEM-8074-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816874-AFEM-8074-AP1
Ultra Librarian 3D Model Ultra Librarian AFEM-8074-AP1 CAD Model

Description

The Avago Technologies AFEM-8074-AP1 is a Front-End Module (FEM) tailored for use in wireless communication systems. Similar to other FEMs from Avago (now Broadcom), this module integrates multiple RF components, such as power amplifiers, filters, and switches, aiming to simplify design and boost the efficiency of wireless devices. Given its part number, it's likely used in similar applications to the AFEM-8060-AP1, but with potentially different performance characteristics or supported frequency bands.

Applications

  • Cellular handsets, particularly smartphones.
  • Wireless data cards and modules.
  • Devices for the Internet of Things (IoT).
  • Wireless routers and access points.
  • Various mobile communication devices needing 4G LTE connectivity, potentially with different band support than the AFEM-8060-AP1.

Features

  • Integrated Design: Consolidates RF components into a single module, streamlining design and saving board space.
  • High Efficiency: Aims to minimize power consumption, thereby extending battery life.
  • High Linearity: Designed to reduce signal distortion, leading to improved communication quality.
  • Low Noise Figure: Improves receiver sensitivity for enhanced signal reception.
  • Compact Size: Designed with a small form factor to allow integration into devices with limited space.

Benefits

  • Accelerated Time to Market: The integrated design helps speed up development, saving time and resources.
  • Improved Performance: Optimized characteristics such as efficiency, linearity, and noise figure contribute to enhanced wireless device performance.
  • Extended Battery Life: Lower power consumption results in longer operating times for battery-powered devices.
  • Simplified Manufacturing: Reduces component count and simplifies assembly.
  • Cost-Effective Solution: By integrating multiple functions, it helps reduce the overall system cost.

Additional Details

The AFEM-8074-AP1 likely supports multiple frequency bands for wider compatibility. Its operating voltage typically falls in the 3V to 5V range. It uses filtering techniques to reduce interference and improve signal quality. Specifics regarding gain, power output, and noise figure are documented in the Broadcom (formerly Avago Technologies) datasheet. Consult the official datasheet for detailed specifications including supported frequency bands, power consumption, and impedance matching. This component adheres to RoHS standards and is lead-free. Given the similarity to other FEMs, it is probable that the key difference lies in the specific bands supported, or performance characteristics for those bands.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess