The ASSR-4110 is a miniature surface mount single channel half-pitch phototransistor optocoupler from Avago Technologies. This optocoupler is designed for high-density mounting applications where board space is a premium. It provides electrical isolation between input and output circuits, allowing for safe and reliable signal transmission in various industrial and commercial applications.
Applications
- Digital logic input isolation
- Microprocessor system interface
- Isolated analog signal transmission
- Switching power supplies
- Programmable controllers
Features
- Miniature surface mount package
- High current transfer ratio (CTR)
- High isolation voltage
- Low input current requirement
- Compatible with reflow soldering
Benefits
- Saves board space due to small package size
- Provides reliable electrical isolation
- Ensures compatibility with various logic circuits
- Reduces power consumption in input circuit
- Simplifies manufacturing process with surface mount technology
Additional Details
The ASSR-4110 features a GaAlAs infrared emitting diode optically coupled to a silicon NPN phototransistor. It offers a high current transfer ratio, typically ranging from 50% to 600% depending on the specific part marking and operating conditions. The isolation voltage is typically 3750 VRMS. The operating temperature ranges from -40°C to +85°C. This optocoupler is designed to meet stringent safety standards and is suitable for use in demanding industrial environments.