EN
  • EN
  • DE

BCM84860A0KFSBG

Part No BCM84860A0KFSBG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000098-BCM84860A0KFSBG
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM84860A0KFSBG CAD Model

Description

The BCM84860A0KFSBG is a highly integrated Gigabit Ethernet transceiver from AVAGO TECHNOLOGIES LIMITED. This device is designed for high-performance networking applications, offering robust and reliable data transmission over copper cabling.

Applications:

  • Gigabit Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Embedded networking systems
  • Storage area networks (SANs)

Features:

  • Compliant with IEEE 802.3ab standard for 1000BASE-T Gigabit Ethernet
  • Integrated auto-negotiation and auto-MDI/MDIX functionality
  • Low power consumption
  • Advanced digital signal processing (DSP) for enhanced performance in noisy environments
  • Comprehensive diagnostic capabilities, including link monitoring and cable testing
  • Small form factor package for space-constrained applications
  • Supports multiple operating modes to optimize performance and power efficiency
  • Built-in loopback testing for easy troubleshooting
  • Advanced equalization techniques to compensate for signal degradation over long cable lengths

Benefits:

  • High-speed data transmission enables faster network performance
  • Reduced power consumption lowers operating costs and extends battery life in portable devices
  • Auto-negotiation simplifies installation and configuration
  • Robust performance ensures reliable data transfer in challenging environments
  • Comprehensive diagnostic features reduce downtime and simplify troubleshooting
  • Compact size allows for integration into small form factor devices
  • Improved signal integrity for enhanced network stability

Additional Details:

The BCM84860A0KFSBG utilizes advanced digital signal processing (DSP) techniques to ensure reliable data transmission over Cat5e or Cat6 copper cabling. It supports a wide range of operating voltages and temperatures, making it suitable for various environments. The integrated auto-negotiation feature automatically configures the transceiver to the optimal settings for the connected device. The auto-MDI/MDIX functionality eliminates the need for crossover cables, simplifying network setup. This transceiver is designed to meet the demanding requirements of modern networking applications, offering a combination of high performance, low power consumption, and robust reliability. Detailed specifications including voltage requirements, temperature ranges and package dimensions can be found on the Avago Technologies website in the product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess