EN
  • EN
  • DE

HEDR-8100#2P4

Part No HEDR-8100#2P4
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824800-HEDR-8100#2P4
Ultra Librarian 3D Model Ultra Librarian HEDR-8100#2P4 CAD Model

Description

The HEDR-8100#2P4 is a high-performance three-channel optical incremental encoder from Avago Technologies. It's designed for motion control applications requiring precise position and velocity feedback.

Applications:

  • Robotics
  • Industrial automation equipment
  • Medical equipment
  • Printers and scanners
  • Test and measurement instruments

Features:

  • Three-channel output (A, B, and Index)
  • High resolution
  • Compact size
  • High operating frequency
  • TTL compatible outputs
  • Single 5V supply

Benefits:

  • Precise Motion Control: Provides accurate position and velocity feedback, enabling precise control of motion systems.
  • Improved System Performance: High resolution and operating frequency contribute to improved system performance.
  • Reduced System Size: Compact size allows for integration into space-constrained applications.
  • Reliable Operation: Designed for reliable operation in industrial environments.
  • Easy Integration: TTL compatible outputs and single 5V supply simplify integration into existing systems.

Additional Details:

The HEDR-8100#2P4 encoder utilizes an LED light source and integrated photodetectors to generate incremental quadrature signals. The quadrature signals can be used to determine both position and direction of motion. The index signal provides a once-per-revolution pulse for absolute position referencing. Specific resolution depends on the code wheel or strip used with the encoder.

The encoder is typically used with a code wheel or strip to generate the quadrature signals. The code wheel/strip selection will determine the resolution of the encoder. The user must consider the required resolution and accuracy of the system when selecting the code wheel/strip.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess