EN
  • EN
  • DE

HEDS-97E0R54

Part No HEDS-97E0R54
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (F - I)
Description Optical Encoder Linear Incremental Straight Analog Bracket Mount PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 992417-HEDS-97E0R54
Categories OEM Parts(F-I)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEDS-97E0R54 CAD Model

Description

The HEDS-97E0R54 is a three-channel incremental encoder module designed and manufactured by Avago Technologies (now Broadcom). It's a high-performance, low-cost solution for motion control applications, providing digital output signals that can be used to determine the position, velocity, and direction of a rotating shaft. This encoder module is commonly used in applications requiring precise feedback control and accurate positioning.

Applications

  • Robotics: Position and velocity feedback for robot arms and joints.
  • Printers: Paper feed control and print head positioning.
  • Scanners: Accurate scanning head movement.
  • Plotters: Pen positioning and paper movement.
  • Medical equipment: Precision control of medical devices and instruments.
  • Industrial automation: Feedback control in automated machinery.

Features

  • Three-channel outputs: A, B, and Index
  • High resolution: Provides precise position information.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Easy to mount: Simplifies installation and assembly.
  • TTL compatible: Ensures compatibility with digital control systems.
  • High reliability: Designed for long-term performance and durability.

Benefits

  • Precise motion control: Enables accurate positioning and velocity control in various applications.
  • Reduced system costs: Offers a cost-effective solution compared to other encoder technologies.
  • Improved system performance: Provides reliable feedback signals for optimized system operation.
  • Simplified design: Easy integration into existing and new designs.
  • Enhanced system reliability: Ensures consistent performance and minimizes downtime.

Additional Details

The HEDS-97E0R54 typically requires a separate code wheel or strip for operation. The code wheel/strip contains alternating opaque and transparent segments. As the code wheel rotates, the encoder module detects the transitions between these segments, generating the A and B quadrature signals. The Index signal is a single pulse per revolution, providing a reference point for absolute position determination. The module is typically powered by a 5V DC supply and outputs TTL-compatible signals. The operating temperature range is usually between 0°C and 70°C. Ensure proper alignment between the encoder module and the code wheel for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess