EN
  • EN
  • DE

INA-10386-TR1G

Part No INA-10386-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMT-86
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 731386-INA-10386-TR1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA-10386-TR1G CAD Model

Description

The Avago Technologies INA-10386-TR1G is a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) MMIC (Monolithic Microwave Integrated Circuit) amplifier. It is designed for high linearity and low noise figure applications in the 0.5 to 6 GHz frequency range. This amplifier is available in a surface mount package and is suitable for a variety of wireless communication systems.

Applications

  • Cellular Infrastructure (Base Stations, Repeaters)
  • Wireless Local Area Networks (WLAN)
  • Wireless Personal Area Networks (WPAN)
  • Satellite Communication Systems
  • Test and Measurement Equipment

Features

  • High Linearity (High Output IP3)
  • Low Noise Figure
  • High Gain
  • Wide Bandwidth (0.5 to 6 GHz)
  • Single +5V Supply
  • Surface Mount Package

Benefits

  • Improved Signal Quality in Wireless Communication Systems
  • Increased System Range
  • Reduced Interference
  • Simplified System Design
  • Lower Power Consumption

Technical Specifications

  • Frequency Range: 0.5 to 6 GHz
  • Gain: Typically 15 dB
  • Noise Figure: Typically 2.0 dB
  • Output IP3: Typically +35 dBm
  • Supply Voltage: +5V
  • Supply Current: Typically 80 mA
  • Package: SOT-86

The INA-10386-TR1G is an ideal choice for designers looking for a high-performance, easy-to-use amplifier for their wireless communication systems. Its combination of high linearity, low noise figure, and wide bandwidth makes it suitable for a variety of applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess