EN
  • EN
  • DE

QCPL-207-50BE

Part No QCPL-207-50BE
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Collector Emitter Saturation Voltage 400 mV
Collector Emitter Voltage (VCEO) 80 V
Max Collector Current 50 mA
Max Input Current 50 mA
Maximum Operating Temperature 110 °C
Max Power Dissipation 200 mW
Min Operating Temperature -55 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 982043-QCPL-207-50BE
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-207-50BE CAD Model

Description

The QCPL-207-50BE is a high-performance digital isolator from Avago Technologies (now Broadcom). This isolator is designed to provide electrical isolation between different parts of a circuit, preventing ground loops and protecting sensitive components from high-voltage transients. It is commonly used in applications requiring robust isolation and high data rates.

Applications:

  • Industrial Automation
  • Medical Equipment
  • Power Supplies
  • Data Communication Systems
  • Motor Control

Features:

  • High Isolation Voltage: Provides robust electrical isolation between circuits.
  • High Data Rate: Supports high-speed data transmission.
  • Low Power Consumption: Minimizes power dissipation.
  • Wide Operating Temperature Range: Operates reliably in harsh environments.
  • Compact Package: Suitable for space-constrained applications.
  • Galvanic Isolation: Provides complete electrical isolation.

Benefits:

  • Enhanced Safety: Protects personnel and equipment from high-voltage hazards.
  • Improved Reliability: Prevents ground loops and reduces noise.
  • Increased Data Rate: Allows for high-speed data communication.
  • Reduced Power Consumption: Minimizes energy usage.
  • Simplified Design: Reduces the complexity of isolation circuits.
  • Robust Performance: Operates reliably in harsh environments.

Additional Details:

The QCPL-207-50BE uses capacitive isolation technology to provide a high level of electrical isolation between the input and output circuits. This isolator is designed to withstand high-voltage transients and provides robust protection against ground loops and noise. It supports high data rates, allowing for fast and reliable data transmission. The low power consumption minimizes energy dissipation, making it suitable for battery-powered applications. The wide operating temperature range ensures reliable performance in harsh environments. The compact package allows for easy integration into space-constrained designs. This isolator is commonly used in industrial automation, medical equipment, power supplies, data communication systems, and motor control applications. It is a reliable and efficient solution for providing electrical isolation in sensitive electronic circuits. The device adheres to stringent safety standards, making it suitable for use in safety-critical applications. Its robust design and reliable performance make it an ideal choice for demanding isolation requirements.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess