The QCPL-341H-560E is a high-performance, low-power CMOS optocoupler manufactured by AVAGO TECHNOLOGIES LIMITED. It provides reinforced insulation and reliable signal transmission across an isolation barrier. This device is well-suited for applications requiring robust electrical isolation and high-speed data transfer.
Applications:
- Industrial automation and control systems
- Motor control and inverter circuits
- Isolated data communication
- Switching power supplies
- Digital logic isolation
Features:
- High Common Mode Transient Immunity (CMTI): Designed to withstand high levels of noise
- Low Input Current: Minimizes power consumption
- High Current Transfer Ratio (CTR): Ensures efficient signal transmission
- Wide Operating Temperature Range: Suitable for diverse environments
- Compact Package: Allows for space-saving PCB design
- Safety Agency Certifications: UL, CSA, IEC/EN/DIN EN 60747-5-5
Benefits:
- Enhanced safety through robust electrical isolation
- Improved reliability in noisy industrial environments
- Reduced power consumption for energy-efficient systems
- Simplified circuit design with easy microcontroller interfacing
- Compliance with safety standards
Additional Details:
The QCPL-341H-560E optocoupler features a high CMTI, essential for preventing spurious signals from coupling across the isolation barrier, particularly in high-voltage or high-frequency noise environments. The low input current requirement allows for direct interfacing with microcontrollers and other low-power digital circuits. The optocoupler also offers a wide operating temperature range, making it suitable for demanding industrial applications. Furthermore, it complies with stringent safety standards, ensuring safe operation in various applications.
The QCPL-341H-560E uses an advanced manufacturing process to achieve reliable performance and long operational life. Its compact package helps save valuable board space in densely populated circuit boards. The device’s CTR enables efficient signal transfer while maintaining isolation integrity, contributing to overall system performance and stability.