EN
  • EN
  • DE

QEDS-9000-A00

Part No QEDS-9000-A00
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (N - R)
Description Optical Shaft-Encoder Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183367-QEDS-9000-A00
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QEDS-9000-A00 CAD Model

Description

The AVAGO TECHNOLOGIES LIMITED QEDS-9000-A00 is a high-performance reflective object sensor. It integrates an LED and a phototransistor in a single package, making it suitable for a variety of sensing applications. The device detects the presence or absence of an object by measuring the amount of light reflected back to the phototransistor.

Applications

  • Line Following Robots
  • Object Detection
  • Proximity Sensing
  • Edge Detection
  • Optical Encoders

Features

  • Reflective Object Sensor
  • Integrated LED and Phototransistor
  • Compact Package
  • High Sensitivity
  • Fast Response Time
  • Operating Temperature: -25°C to +85°C

Benefits

  • Simplified Design: Integrated components reduce external circuitry
  • Accurate Detection: High sensitivity ensures reliable object detection
  • Fast Response: Enables real-time sensing applications
  • Compact Size: Allows for integration into space-constrained designs
  • Versatile Application: Suitable for a wide range of sensing tasks

Additional Details

The QEDS-9000-A00's performance depends on the object's reflectivity and distance. Proper biasing of the LED and phototransistor is crucial for optimal performance. The datasheet provides detailed information on recommended resistor values and operating conditions. The device is typically mounted close to the object being sensed. Considerations for ambient light conditions may be necessary in some applications. The peak emission wavelength of the LED and the spectral response of the phototransistor are important parameters to consider for specific material sensing. The viewing angle of the LED and phototransistor also impacts the detection range and sensitivity.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
PLX
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess