EN
  • EN
  • DE

QSMF-C11B

Part No QSMF-C11B
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Led Blue, Red, And Green 1.6X1.5X0.35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975576-QSMF-C11B
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QSMF-C11B CAD Model

Description

The QSMF-C11B is a high-performance Quad Small Form Factor Pluggable (QSFP+) transceiver from Avago Technologies (now Broadcom). It's designed for high-density, high-speed data communication applications. This transceiver module is engineered to provide reliable and efficient data transfer over short distances, typically using multimode fiber optic cables.

Applications:

  • Data centers: Used for interconnecting servers, switches, and storage devices within data centers.
  • High-performance computing (HPC): Employed in HPC environments for connecting compute nodes and storage systems.
  • Networking: Utilized in core and distribution network switches and routers.
  • Storage area networks (SAN): Used for connecting storage arrays and servers in SAN environments.
  • Ethernet switches and routers: Providing high-speed connectivity between network devices.

Features:

  • QSFP+ Form Factor: Compliant with the Quad Small Form-Factor Pluggable Plus (QSFP+) standard.
  • Data Rate: Supports data rates up to 40 Gbps (4 x 10 Gbps).
  • Wavelength: Typically operates at a wavelength of 850 nm.
  • Distance: Designed for short-reach applications, typically up to 100 meters over OM3 multimode fiber and up to 150 meters over OM4 multimode fiber.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key transceiver parameters such as optical power, temperature, and voltage.
  • Low Power Consumption: Optimized for low power consumption to minimize heat dissipation and energy costs.
  • Hot-Pluggable: Allows for easy installation and replacement without shutting down the system.
  • Multimode Fiber (MMF) Compatibility: Specifically designed for use with multimode fiber optic cables.

Benefits:

  • High Bandwidth: Enables high-speed data transfer, supporting bandwidth-intensive applications.
  • Increased Port Density: QSFP+ form factor allows for higher port density compared to SFP+ transceivers.
  • Reduced Power Consumption: Low power consumption contributes to lower operating costs and reduced heat generation.
  • Simplified Installation: Hot-pluggable design simplifies installation and maintenance.
  • Real-time Monitoring: Digital diagnostics monitoring provides valuable insights into transceiver performance, enabling proactive maintenance and troubleshooting.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments.

The QSMF-C11B is a crucial component for modern data centers and high-performance networks, enabling high-speed, reliable, and efficient data communication. Its features and benefits make it a suitable choice for a wide range of applications requiring high bandwidth and low latency.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,008 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess