EN
  • EN
  • DE

W2A46C684MAT2A

Part No W2A46C684MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409809-W2A46C684MAT2A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W2A46C684MAT2A CAD Model

Description

The W2A46C684MAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's designed for general-purpose applications where stable performance and compact size are important. This capacitor is commonly used for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling capacitors: Provides a stable voltage source for integrated circuits, reducing noise and voltage fluctuations.
  • Bypass capacitors: Filters noise and unwanted AC signals from DC power lines.
  • Filtering circuits: Used in low-pass, high-pass, and band-pass filters to attenuate specific frequency ranges.
  • Timing circuits: Can be used in timing circuits, such as oscillators and timers, where a stable capacitance value is required.
  • General-purpose applications: Suitable for a wide variety of electronic circuits where a reliable and compact capacitor is needed.

Features

  • Capacitance: 0.68µF (Microfarads)
  • Voltage Rating: 100V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: X7R (+/-15% capacitance change from -55°C to +125°C)
  • Termination: Standard Tin
  • Case Size: 1210 (3225 Metric)
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Capacitance: X7R dielectric provides stable capacitance over a wide temperature range, ensuring consistent performance.
  • High Voltage Rating: 100V rating allows for use in applications with relatively high voltage requirements.
  • Compact Size: 1210 case size saves valuable board space.
  • Reliable Operation: High-quality construction and materials ensure reliable performance and long lifespan.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.
  • Effective Noise Filtering: Helps to reduce noise and improve the performance of electronic circuits.

Additional Details

The W2A46C684MAT2A is a surface-mount device (SMD) and is designed for automated assembly. The X7R dielectric is a Class II ceramic capacitor, which means that its capacitance changes with temperature, voltage, and frequency, but it offers a good balance between stability and cost. When selecting this capacitor, it's important to consider the operating temperature range, voltage rating, and the desired level of capacitance stability. Refer to the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current ratings.

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.0233
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Yageo
Need more? Email Us
Panasonic
Lowest to $1.3456
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess