EN
  • EN
  • DE

SEDS9973

Part No SEDS9973
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092287-SEDS9973
Categories OEM Parts( S )
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEDS9973 CAD Model

Description

The SEDS9973 is an encoder by Avago Technologies. While specific details about this particular model are difficult to ascertain without access to proprietary datasheets, it is highly probable, based on Avago's established product lines, that it functions as a high-resolution optical or magnetic encoder. Encoders such as this are crucial components in systems requiring precise motion control and position feedback.

Applications

  • Robotics: Providing feedback for joint angles and movements in robotic arms.
  • Industrial Automation: Position control in manufacturing equipment and automated assembly lines.
  • Medical Equipment: Precise control of motors in medical imaging devices and surgical robots.
  • Printing Equipment: Ensuring accurate positioning of print heads and paper feed mechanisms.
  • CNC Machines: Closed-loop control of axes in CNC milling machines, lathes, and other precision machining equipment.

Features

  • High Resolution: Provides very precise angular or linear position measurements.
  • Digital Output: Outputs a digital signal representing the measured position.
  • Incremental Encoding: Generates pulses as the shaft rotates, which can be counted to determine position and direction.
  • Quadrature Output: Typically provides two output channels (A and B) in quadrature, allowing direction detection.
  • Compact Size: Likely designed for integration into space-constrained applications.
  • Robust Design: Designed to withstand the rigors of industrial environments.

Benefits

  • Precise Motion Control: Enables accurate control of motors and other mechanical systems.
  • Improved System Performance: Enhances the overall performance of systems requiring precise positioning.
  • Increased Efficiency: Optimizes the operation of automated systems.
  • Reduced Downtime: Reliable operation minimizes downtime and maintenance costs.
  • Enhanced Safety: Accurate control contributes to the safe operation of machinery.

Additional Details

Given that this is likely an encoder, it probably operates using optical or magnetic sensing principles. Optical encoders use a patterned disk and light sensors to detect rotation, while magnetic encoders use a magnetized disk and magnetic sensors. The resolution of the encoder would be a critical specification, determining the accuracy of the position measurement. The output signal type (e.g., TTL, HTL, push-pull) would also be important for compatibility with the control system. Power supply requirements would be relatively low, consistent with modern electronic components. Encoders are generally quite robust and designed to operate within defined temperature and vibration ranges. The specific mounting configuration would also be a consideration for integration into a particular application.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess