EN
  • EN
  • DE

HX710B

Part No HX710B
Manufacturer Avia
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108293-HX710B
Categories Custom Parts
Manufacturer Avia
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HX710B CAD Model

Description

The HX710B is a specialized weighing scale analog-to-digital converter (ADC) designed by Avia Semiconductor. This precision 24-bit ADC is specifically optimized for bridge sensors, such as load cells in weighing scales and industrial control systems. It features a low-noise programmable gain amplifier (PGA) that allows for amplification of the small signals generated by these sensors, providing high resolution and accuracy in weight measurement applications.

Applications:

  • Electronic Weighing Scales: Used in retail scales, kitchen scales, and postal scales for accurate weight measurement.
  • Industrial Weighing Systems: Employed in industrial environments for process control, batching, and inventory management.
  • Platform Scales: Found in applications requiring larger weighing platforms, such as shipping scales.
  • Force Measurement: Used in applications where force needs to be precisely measured.
  • Medical Scales: Integrated into scales used for patient monitoring and healthcare applications.

Features:

  • 24-Bit ADC: Provides high-resolution conversion for precise weight measurements.
  • Programmable Gain Amplifier (PGA): Amplifies low-level signals from bridge sensors, improving accuracy.
  • Low Noise: Minimizes noise interference, ensuring stable and reliable readings.
  • Simple Digital Interface: Uses a two-wire interface for easy communication with microcontrollers.
  • Internal Oscillator: Eliminates the need for external clock components, simplifying the design.
  • Differential Input: Reduces common-mode noise and improves signal accuracy.

Benefits:

  • High Accuracy: Provides precise weight measurements, crucial for various applications.
  • Simplified Design: Integrated features and a simple interface streamline the development process.
  • Low Cost: Offers a cost-effective solution for weighing scale applications.
  • Reliable Performance: Low-noise design ensures stable and consistent readings.
  • Wide Application Range: Suitable for a variety of weighing scale and force measurement applications.

Additional Details:

The HX710B typically requires minimal external components. It communicates with a microcontroller via a simple two-wire serial interface. The PGA gain can be adjusted to optimize the signal level for different load cell sensitivities. Power supply decoupling capacitors are essential for minimizing noise. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and layout recommendations.

You May Also Be Interested in

Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Phoenix Contact
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2499 $51.2295
490+ $0.2051 $100.4990
755+ $0.1987 $150.0185
1,045+ $0.1923 $200.9535
1,345+ $0.1859 $250.0355
1,805+ $0.1666 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,630 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess