EN
  • EN
  • DE

046823604000846+

Part No 046823604000846+
Manufacturer AVX Corp/Kyocera Corp
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONNECTOR FPC 0.5MM / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr KYOCERA AVX
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 478-046823604000846+,046823604000846+-ND
Standard Package 1
Win Source Part Number 979440-046823604000846+
Ultra Librarian 3D Model Ultra Librarian 046823604000846+ CAD Model

Description

The 046823604000846+ is an FFC/FPC (Flat Flexible Cable/Flat Flexible Printed Circuit) connector manufactured by AVX Corp/Kyocera Corp. These connectors are designed for connecting flat flexible cables or circuits to printed circuit boards (PCBs). They offer a compact and reliable solution for interconnecting electronic components in space-constrained applications.

Applications

  • Consumer Electronics: Used in laptops, smartphones, tablets, and other portable devices for connecting displays, cameras, and other internal components.
  • Automotive Electronics: Employed in automotive displays, control panels, and sensor connections.
  • Industrial Equipment: Found in industrial control panels, robotics, and other industrial applications requiring flexible and reliable connections.
  • Medical Devices: Used in medical imaging equipment, patient monitoring devices, and other medical electronics.
  • Printers and Scanners: Connects print heads, scanners, and other components in printing and scanning devices.

Features

  • Compact Design: Offers a small footprint, making it suitable for space-constrained applications.
  • ZIF (Zero Insertion Force): Enables easy insertion and removal of FFC/FPC cables without requiring force, reducing the risk of damage.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Multiple Contact Options: Available in various pin counts and pitches to accommodate different cable sizes and signal requirements.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enabling efficient and cost-effective manufacturing.

Benefits

  • Simplified Assembly: Facilitates easy and quick assembly, reducing manufacturing time and costs.
  • Increased Design Flexibility: Allows for flexible cable routing and connection options.
  • Improved Reliability: Provides a secure and stable connection, minimizing the risk of signal loss and system failures.
  • Reduced Space Requirements: Enables the creation of smaller and more compact electronic devices.
  • Enhanced Durability: Provides long-lasting performance in demanding environments, minimizing the need for replacements.

Additional Details

The 046823604000846+ connector typically features a specific pin count, pitch, and cable thickness compatibility. The housing material is often made of high-temperature thermoplastic, which can withstand soldering processes. The contacts are usually gold-plated to provide excellent conductivity and corrosion resistance. It's designed to meet industry standards for electrical and mechanical performance. Refer to the AVX Corp/Kyocera Corp datasheet for precise specifications, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess