EN
  • EN
  • DE

100B8R6JT500XTV

Part No 100B8R6JT500XTV
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163886-100B8R6JT500XTV
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100B8R6JT500XTV CAD Model

Description

The AVX 100B8R6JT500XTV is a multilayer ceramic capacitor (MLCC). MLCCs are commonly used for decoupling, bypass, filtering, and timing applications in a wide variety of electronic circuits. They are known for their small size, high capacitance values, and excellent performance characteristics over a broad frequency range.

Applications

  • Decoupling: Used to decouple power rails in digital circuits, reducing noise and ensuring stable operation.
  • Bypass: Employed to bypass high-frequency signals to ground, preventing interference and improving signal integrity.
  • Filtering: Utilized in filter circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Used in timing circuits for generating precise timing signals.
  • General Purpose Applications: Used in various general-purpose applications where stable capacitance is required.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package.
  • High Voltage Rating: Capable of withstanding high voltages without breakdown.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.
  • High Q Factor: Provides low losses and excellent frequency response.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.

Benefits

  • Reduced Noise: Decoupling and bypass applications reduce noise and improve signal integrity.
  • Stable Performance: Provides stable capacitance values over a wide range of temperatures and frequencies.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Offers excellent reliability and long life.
  • Cost-Effective: Provides a cost-effective solution for various capacitor applications.

Technical Specifications

The 100B8R6JT500XTV has a capacitance of 8.6pF, a voltage rating of 500V, and a tolerance of +/-5%. It's typically X7R dielectric material, meaning it has a temperature coefficient of capacitance that is within ±15% from -55°C to +125°C. The operating temperature range is from -55°C to +125°C. Consult the AVX datasheet for the definitive specification values.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3959 $61.5426
33+ $3.6070 $119.0310
50+ $3.4943 $174.7150
69+ $3.3815 $233.3235
89+ $3.2689 $290.9321
119+ $2.9307 $348.7533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess