EN
  • EN
  • DE

24-5801-054-002829H+

Part No 24-5801-054-002829H+
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular - Board to Board Connectors
Description Conn Board to Board RCP 50 POS 0.4mm Solder ST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 151816-24-5801-054-002829H+
Popularity Low
Supply and Demand Status Balance
Family Name 24 5804 050 000 829+
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 24-5801-054-002829H+ CAD Model

Description

Product Overview

The 24-5801-054-002829H+ caters to a broad spectrum of electronic applications, offering reliability and high performance. It's engineered to support complex electronic infrastructures.

Features and Benefits

  • Reliability: Consistently performs in high-demand scenarios.
  • Efficient Design: Reduces energy consumption without compromising performance.
  • Versatile Use: Adaptable to a wide range of applications.

Applications and Projects

  • Data centers
  • Smart grid technology
  • Medical equipment
  • Advanced computing systems

The 24-5801-054-002829H+ is essential for applications that demand resilience and high efficiency.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269
Hirose Electric Co Ltd
CONN HEADER 50POS 3.5MM SMD .5MM
Lowest to $1.5131
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.7338
Hirose Electric Co Ltd
CONN RCPT 10POS 0.4MM SMD GOLD
Lowest to $0.0790
Hirose Electric Co Ltd
CONN RECEPT 30POS SMD 0.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $16.4772
Hirose Electric Co Ltd
CONN HEADER 30POS 4MM SMD 0.5MM
Lowest to $0.9748
Hirose Electric Co Ltd
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R / CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.3990
Hirose Electric Co Ltd
CONN RECEPT 14POS 3MM SMD 0.5MM
Lowest to $0.7651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess