EN
  • EN
  • DE

DF12D(3.5)-50DP-0.5V(81)

Part No DF12D(3.5)-50DP-0.5V(81)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN HEADER 50POS 3.5MM SMD .5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Header, Outer Shroud Contacts
Number of Positions 50
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Mated Stacking Heights 3.5mm
Height Above Board 0.110" (2.80mm)
Win Source Part Number 050802-DF12D(3.5)-50DP-0.5V(81)
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian DF12D(3.5)-50DP-0.5V(81) CAD Model

Description

DF12D(3.5)-50DP-0.5V(81)

Experience unmatched connectivity with the DF12D(3.5)-50DP-0.5V(81), tailored for seamless integration in cutting-edge electronic designs. It provides reliability and efficiency, essential for contemporary electronic systems.

Applications

  • Aerospace technology
  • Advanced robotics
  • Military-grade electronics
  • High-end consumer electronics

Features and Benefits

  • Precision Engineering: Manufactured to the highest standards for use in precision-critical applications.
  • Sturdy and Reliable: Ensures long-lasting performance under rigorous conditions.
  • Innovative Design: Incorporates leading-edge technology to enhance connectivity without compromising on quality.

Additional Details

This connector offers flexibility and premium quality, designed specifically for challenging environments where reliability cannot be compromised.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
220 Position Board to Board Connector Surface Mount,P=0.5mm
Need more? Email Us
Molex, LLC
52885-0574 Molex Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 50 CKT datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
505004-0812 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .40mm 10Ckt datasheet, inventory, & pricing.
Lowest to $0.1310
KEL Corporation
SMD,P=0.5mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $8.1493
Molex, LLC
51338-5473 Molex Board to Board & Mezzanine Connectors SlimStack .40mm Jbend Recpt 54Ckt datasheet, inventory, & pricing.
Need more? Email Us
ERNI Electronics
50 Position Board to Board Connector Surface Mount,P=1mm
Lowest to $21.8284
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168
Foxconn Optical Interconnect Technology, Inc.
-55℃~+85℃ 314P SMD Pluggable Connector Assemblies RoHS
Lowest to $3.3471
Molex, LLC
52465-3070 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 30Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess