EN
  • EN
  • DE

296406200100856+

Part No 296406200100856+
Manufacturer AVX Corp/Kyocera Corp
Catalog Memory Connectors - Inline Module Sockets
Description MEMORY CARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr AVX Corp/Kyocera Corp
Series 6406, Kyocera
Package Tray
Product Status Active
Connector Style SODIMM
Number of Positions 200
Memory Type DDR SDRAM
Standards MO-224
Mounting Type Surface Mount
Features Board Guide
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Base Product Number 296406
Standard Package 260 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854936-296406200100856+
Ultra Librarian 3D Model Ultra Librarian 296406200100856+ CAD Model

Description

The 854936-296406200100856+ is a high-quality inline module socket designed for memory connectors.

  • Series: 6406 (Kyocera)
  • Positions: 200
  • Feature: Board Guide
  • Connector Style: SODIMM
  • Card Thickness: 0.039 inches (1.00mm)
  • Status: Active (AVX Corp/Kyocera Corp)
  • Standard Compliance: MO-224
  • Mounting Type: Surface Mount
  • Moisture Sensitivity Level: 1
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
Double Data Rate (DDR) DIMM Sockets
Need more? Email Us
TE Connectivity
CONN SKT DIMM 88POS R/A SMD
Need more? Email Us
TE Connectivity
CONN SKT SIMM 72POS R/A SMD
Need more? Email Us
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $57.2637
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $12.1609

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess