EN
  • EN
  • DE

71243-3002

Part No 71243-3002
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description Double Data Rate (DDR) DIMM Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex Connector Corporation
Series 71243
Packaging Tray
Part Status Obsolete(EOL)
Connector Style DIMM
Number of Positions 184
Memory Type DDR SDRAM
Standards MO-206
Mounting Style Through Hole
Features Board Guide, Board Lock, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 729132-71243-3002
Popularity Medium
Supply and Demand Status Limited
Family Name 71243
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian 71243-3002 CAD Model

Description

The Molex, LLC electronic component is a high-quality product that is designed to provide reliable performance.

  • Manufacturer Homepage: www.molex.com
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Memory Type: DDR SDRAM

You May Also Be Interested in

Molex, LLC
DDR4 MINI DIMM VT SMT .76AULF 28
Need more? Email Us
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $6.2166
TE Connectivity
DDR3 SODIMM SOCKET 0.6MM PITCH 204POS 4MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 204POS SMD
Lowest to $6.4807
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $6.5616
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
TE Connectivity
CONN SKT SIMM 72POS R/A SMD
Need more? Email Us
TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess