EN
  • EN
  • DE

800B390JT500XT

Part No 800B390JT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Description 39PF 500V 5% B-case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041041-800B390JT500XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 800B390JT500XT CAD Model

Description

The 800B390JT500XT is a multilayer ceramic capacitor (MLCC) from AVX Corp/Kyocera Corp. It's designed for surface mounting and provides stable performance in a variety of electronic applications.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering applications
  • High-frequency circuits
  • Timing circuits

Features:

  • Surface mountable
  • High voltage rating
  • Stable capacitance
  • Low ESR (Equivalent Series Resistance)

Benefits:

  • Reduces noise and voltage ripple in circuits.
  • Provides stable performance over a wide range of temperatures.
  • Allows for high-density circuit board designs.
  • Reliable performance in demanding applications.

Specifications:

Key specifications for the 800B390JT500XT MLCC typically include:

  • Capacitance: 39pF
  • Voltage Rating: 500V
  • Dielectric Material: X7R
  • Capacitance Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C

This capacitor is suited for applications requiring stable performance under high voltage conditions. It's often used in power supplies, RF circuits, and other high-frequency applications. Always consult the AVX/Kyocera datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess