EN
  • EN
  • DE

BZ125A105ZHB

Part No BZ125A105ZHB
Manufacturer AVX Corp/Kyocera Corp
Catalog Electric Double Layer Capacitors, Supercaps
Description BESTCAP / (EDLC) Supercapacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr KYOCERA AVX
Series *
Package Bulk
Product Status Obsolete
Standard Package 48
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 1340830-BZ125A105ZHB
Ultra Librarian 3D Model Ultra Librarian BZ125A105ZHB CAD Model

Description

The BZ125A105ZHB is an Electric Double Layer Capacitor (EDLC), also known as a Supercapacitor, manufactured by AVX Corp/Kyocera Corp. These devices store energy electrostatically by accumulating ions at the interface between an electrode and an electrolyte. This mechanism differs from batteries, which rely on chemical reactions. Supercapacitors offer high power density, fast charging and discharging capabilities, and long cycle life, making them suitable for a variety of energy storage and power management applications.

Applications:

  • Energy harvesting systems: Used for storing energy harvested from solar, vibration, or thermal sources.
  • Power backup systems: Providing backup power for critical systems in case of main power failure.
  • Hybrid power systems: Supplementing batteries in applications requiring both high energy and high power.
  • Pulse power applications: Delivering short bursts of high power for devices like wireless communication modules.
  • Memory backup: Retaining data in volatile memory during power outages.
  • Automotive applications: Regenerative braking systems and auxiliary power units.

Features:

  • High power density: Delivers high power output compared to batteries.
  • Fast charging and discharging: Can be charged and discharged rapidly, often in seconds.
  • Long cycle life: Withstands hundreds of thousands to millions of charge/discharge cycles.
  • Wide operating temperature range: Operates reliably over a broad temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss during charge and discharge.
  • Maintenance-free: Requires no maintenance, unlike batteries.

Benefits:

  • Improved energy efficiency: Reduces energy waste with efficient energy storage.
  • Extended system lifespan: Long cycle life contributes to prolonged system reliability.
  • Reduced maintenance costs: No need for periodic maintenance or replacement.
  • Enhanced power performance: Provides instantaneous power for demanding applications.
  • Environmentally friendly: Contains no hazardous materials, unlike some batteries.
  • Downsizing of power systems: The high power density enables use of smaller components.

Additional Details:

The BZ125A105ZHB typically features a specific capacitance value (e.g., 1.0 Farad), a voltage rating (e.g., 2.5V or 2.7V), and specific dimensions depending on the series. It is commonly available in radial or surface mount packages. Consult the manufacturer's datasheet for precise specifications, including ESR, leakage current, operating temperature range, and lifecycle characteristics. The datasheet will also provide information on proper handling, storage, and application guidelines to ensure optimal performance and longevity of the supercapacitor.

You May Also Be Interested in

Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
Cap Supercap 0.1F 5.5V -20% to 80% (11.5 X 5mm) Radial Stacked Coin 10mm 1000h 70°C Bulk / CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2129
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.3098
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess