EN
  • EN
  • DE

CB037-0512---

Part No CB037-0512---
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description Film Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001156-CB037-0512---
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB037-0512--- CAD Model

Description

The CB037-0512---, manufactured by AVX Corp/Kyocera Corp, is likely a ceramic bandpass filter. AVX/Kyocera are known manufacturers of high-quality electronic components, including filters for RF and microwave applications. These filters are used to selectively pass signals within a specific frequency range while attenuating signals outside that range. The specific dash numbers following the base part number usually denote performance parameters such as center frequency, bandwidth, insertion loss, and attenuation characteristics. Due to the limited publicly available information, precise specifications require further investigation using the manufacturer's datasheet.

Applications

  • Wireless Communication Systems: Cellular base stations, mobile devices.
  • Satellite Communication: LNBs, transceivers.
  • Radar Systems: Signal processing and filtering.
  • Medical Devices: RF signal processing in imaging and diagnostic equipment.
  • Test and Measurement Equipment: Spectrum analyzers, signal generators.

Features

  • High Selectivity: Precisely filters signals within the specified bandwidth.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Small Size: Compact design for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Improved Signal Quality: Enhances the signal-to-noise ratio in communication systems.
  • Reduced Interference: Minimizes unwanted signals and spurious emissions.
  • Enhanced System Performance: Optimizes the overall performance of electronic devices.
  • Simplified Design: Provides a ready-to-use filtering solution.
  • Cost-Effective Solution: Reduces the need for complex discrete filter designs.

Additional Details

Ceramic bandpass filters like the CB037-0512--- are crucial components in modern communication systems, ensuring the reliable transmission and reception of signals. The 'CB' likely indicates a ceramic BPF. Further analysis of detailed specs will allow for a more specific application list, but without that, it's safe to assume it's applicable across the described radio frequency technologies.

The precise specifications (center frequency, bandwidth, insertion loss, attenuation) are crucial for selecting the appropriate filter for a particular application. These details are typically found in the manufacturer's datasheet. The filter's physical dimensions and temperature stability are also important considerations for system design.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0104

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess