EN
  • EN
  • DE

CB037G0103KBA

Part No CB037G0103KBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 1812 (4532 Metric)
Size / Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Max) 0.079" (2.00mm)
Termination Solder Pads
Applications General Purpose
Features Low ESR, Low ESL
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1637473-CB037G0103KBA
Ultra Librarian 3D Model Ultra Librarian CB037G0103KBA CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4930
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.022 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
6.8 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess