EN
  • EN
  • DE
  • IT

CB167E0105JBC

Part No CB167E0105JBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 900 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 865861-CB167E0105JBC
Ultra Librarian 3D Model Ultra Librarian CB167E0105JBC CAD Model

Description

The 865861-CB167E0105JBC is a film capacitor from AVX Corp/Kyocera Corp.

  • Category: Capacitors - Film Capacitors
  • Packaging: Tape & Reel
  • Standard Package: 900 Pieces
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8532.25.0010
  • Product Status: Active

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 1UF 5% 400VDC 2DIP
Need more? Email Us
Kemet
CAP FILM 5UF 5% 470VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.22UF 1.25KVDC SCRW
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
EPCOS (TDK)
CAP FILM 0.039UF 5% 1.25KVDC RAD
Lowest to $1.0043
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
Panasonic
CAP FILM 0.22UF 10% 250VDC RAD
Lowest to $0.1622
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us
EPCOS (TDK)
CAP FILM 3300PF 20% 1.5KVDC RAD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3373 $66.7460
48+ $2.7383 $131.4384
74+ $2.6528 $196.3072
101+ $2.5672 $259.2872
131+ $2.4817 $325.1027
175+ $2.2249 $389.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess