EN
  • EN
  • DE
  • IT

B32653A7393J000

Part No B32653A7393J000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.039UF 5% 1.25KVDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr EPCOS (TDK)
Series B3265* - MKP General Purpose
Package Bulk
Product Status Active
Capacitance 0.039 µF
Tolerance ±5%
Voltage Rating - AC 450V
Voltage Rating - DC 1250V (1.25kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Standard Package 2,520 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 67749-B32653A7393J000
Ultra Librarian 3D Model Ultra Librarian B32653A7393J000 CAD Model

Description

Product Overview

The B32653A7393J000 film capacitor is engineered for high stability and precision, utilized in delicate and high-demand applications. Its robustness and compact design make it suitable for space-constrained environments.

Features and Benefits

  • Capacitance: 39nF ±10%
  • Voltage Rating: 250V DC suitable for moderate to high voltage needs
  • Wide Temperature Range: Functions between -55°C and +125°C
  • Low Dissipation Factor: Enhances energy efficiency

Applications

  • Signal processing circuits
  • Precision measurement devices
  • Medical electronics
  • Instrumental amplifiers
  • DC/DC converters

Additional Details

The B32653A7393J000 distinguishes itself in high-frequency applications, offering a low-loss performance. Its adaptability to various environments and applications ensures its suitability across multiple high-tech sectors.

You May Also Be Interested in

Vishay
CAP FILM 3900PF 20% 1KVDC RADIAL
Lowest to $0.2836
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $3.3373
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
Kemet
CAP FILM 5UF 5% 470VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1UF 5% 400VDC 2DIP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us
Panasonic
CAP FILM 100PF 2% 16VDC 0603
Lowest to $0.2698
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0043 $65.2795
160+ $0.8240 $131.8400
245+ $0.7983 $195.5835
335+ $0.7726 $258.8210
435+ $0.7468 $324.8580
580+ $0.6695 $388.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess